The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contact materials, with gold-plated variants available. The T5 variant provides 1 Form C (SPDT) contacts with QC pins and mounting tabs, suitable for panel mounting. It has a 48 VDC coil requiring 0.9 W power, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. The relay meets UL 508 and UL 873 spacing standards, has Class F insulation, IP67 epoxy sealing option, and operates from -55°C to 100°C. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ operations at resistive loads. Weight is 13.5 grams and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-T5-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |