The PTRD-T series is a 40 A, 250 VAC general purpose PCB relay with a T90 footprint, available in T2/T3 (PCB and QC pins) and T4/T5 (QC pins with mounting tabs) configurations. It features AgSnOInO contacts, IP67 epoxy sealing, and Class F insulation. The relay operates at 0.9 W coil power, with a 48 VDC coil voltage variant requiring must-operate and must-release voltages of 36.0 VDC and 4.8 VDC respectively. Contact resistance is 50 mΩ max, dielectric strength is 2,500 VAC between coil and contacts, and mechanical life is 10^7 operations. Operating temperature range is -55°C to 100°C. The part is RoHS compliant and meets UL 508 and UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48ST-OT3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |