Picker Components General Purpose Relays PTRD-1C-48S-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-1C-48S-X-0.6 is a 40 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for panel mounting with a PCB pin termination. It features a 48 VDC coil consuming 0.6 W, an operating temperature range of -55°C to 100°C, and a sealed enclosure. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, complies with RoHS, and has a dielectric strength of 2,500 V between contacts and coil. It is rated for resistive loads up to 240 VAC and 40 A, with a mechanical life of 1×10⁷ operations and an electrical life of 5×10⁴ operations at rated load. The contact material is AgCdO, and the insulation class is F. Its physical size and pinout follow the T90 footprint.

Datasheet Summary
Powered by GS/AI

The PTRD-1C-48S-X-0.6 is a 40 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for panel mounting with a PCB pin termination. It features a 48 VDC coil consuming 0.6 W, an operating temperature range of -55°C to 100°C, and a sealed enclosure. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, complies with RoHS, and has a dielectric strength of 2,500 V between contacts and coil. It is rated for resistive loads up to 240 VAC and 40 A, with a mechanical life of 1×10⁷ operations and an electrical life of 5×10⁴ operations at rated load. The contact material is AgCdO, and the insulation class is F. Its physical size and pinout follow the T90 footprint.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-48S-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-48S-X-0.6
General Purpose Relays 2500-PTRD-1C-48S-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-48S-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.2420 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 20.28 - Modular step relay 16A - 202880084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Relay module - 857-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers