The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part, PTRD-1C-48S-T3-X, is a 1 Form C (SPDT) version with a 48 VDC coil, epoxy-sealed to IP67, PCB and quick-connect pins, RoHS compliant, and rated for 0.9 W coil power. It has a maximum switching current of 40 A and a maximum switching voltage of 300 VAC, with contact material of AgSnOInO. Operates within a temperature range of -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. Insulation is Class F, with dielectric strength of 2,500 V between coil and contacts. Mechanical life is 1 × 10^7 operations, and electrical life is 5 × 10^4 operations at 240 VAC resistive load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48S-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |