The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It is available in T4 and T5 variants with QC pins and mounting tabs, featuring IP67 epoxy sealing and RoHS compliance. The relay has a maximum switching current of 40 A, a maximum switching voltage of 300 VAC, and a maximum switching power of 10,000 VA. It operates from -55°C to 100°C with insulation meeting UL Class F standards. The coil power is 0.9 W at 48 VDC, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. Contact material is AgCdO, and termination includes PCB pins and solder lugs. The relay meets UL 508 and UL 873 spacing requirements, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48S-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |