Picker Components General Purpose Relays PTRD-1C-48S-OT3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 250 VAC, 40 A rating with a 2 HP motor load rating, AgCdO or AgSnOInO contacts, and operates at 0.6 W or 0.9 W coil power. The relay is rated for 110 VDC and 300 VAC maximum switching voltage, with a 1,000 MΩ insulation resistance and a -55°C to 100°C operating temperature range. It meets UL 508 and UL 873 spacing requirements, has IP67 epoxy-sealed variants, and complies with RoHS. The part number PTRD-1C-48S-OT3-X corresponds to the 1 Form C, 48 VDC coil, sealed, T3 mounting variant, which combines PCB and QC pins with a 0.9 W coil (industry standard), though coil power is listed as 0.9 W for the series and not specified separately for this variant.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 250 VAC, 40 A rating with a 2 HP motor load rating, AgCdO or AgSnOInO contacts, and operates at 0.6 W or 0.9 W coil power. The relay is rated for 110 VDC and 300 VAC maximum switching voltage, with a 1,000 MΩ insulation resistance and a -55°C to 100°C operating temperature range. It meets UL 508 and UL 873 spacing requirements, has IP67 epoxy-sealed variants, and complies with RoHS. The part number PTRD-1C-48S-OT3-X corresponds to the 1 Form C, 48 VDC coil, sealed, T3 mounting variant, which combines PCB and QC pins with a 0.9 W coil (industry standard), though coil power is listed as 0.9 W for the series and not specified separately for this variant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-48S-OT3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-48S-OT3-X
General Purpose Relays 2500-PTRD-1C-48S-OT3-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-48S-OT3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 160278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details