The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It is available in two mounting configurations: T2/T3 with PCB and quick-connect pins, or T4/T5 with quick-connect pins and mounting tabs. The PTRD-1C-48CT-T3-X variant uses a 48 VDC coil with 0.9 W power consumption, features a Form C (SPDT) contact, and has a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, has UL Class F insulation, and is RoHS compliant. The relay operates from -55°C to 100°C, has a switching current rating of 40 A, and a mechanical life of 1×10^7 operations. Contact material is AgSnOInO, and it complies with IP67 epoxy sealing when specified. The part weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48CT-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |