The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO, AgSnOInO, or AgCdO+Au contact materials. It supports 1 Form A or 1 Form C contact configurations with PCB pin and quick-connect terminations, and offers an IP67 epoxy-sealed option. The relay meets UL 508 and UL 873 spacing requirements, has a 1,000 MΩ minimum insulation resistance, and operates from -55°C to 100°C. The 48 VDC coil variant consumes 0.9 W, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. Gold-plated contacts are available as an option. Weight is 13.5 grams, and it complies with RoHS V2 and REACH V3 standards.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48CT-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |