The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in Form A or Form C configurations with PCB pins or QC pins and mounting tabs. It has a 250 VAC contact rating, 1200 W resistive switching power, and a 10,000 VA inductive switching capacity. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. It features Class F insulation, AgSnOInO contact material, and is RoHS compliant. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. The 48 VDC coil consumes 0.9 W, has a must-operate voltage of 36 VDC, and releases at 4.8 VDC. The relay has a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48CT-OT3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |