Picker Components General Purpose Relays PTRD-1C-48-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for AC and DC switching applications. It features a 1-form C (SPDT) contact configuration, a 40 A switching current rating at 240 VAC, and a maximum switching voltage of 300 VAC and 110 VDC. The relay has a 0.6 W coil consumption and operates with a 48 VDC coil voltage. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, includes RoHS compliance, and uses Class F insulation. The operating temperature range is -55°C to 100°C. Dielectric strength is 2,500 V between contacts and coil, or 4,000 V with the -H option. The mechanical life is 1 × 10⁷ operations, and the electrical life is 5 × 10⁴ operations at rated load. The package is an open-frame PCB mount with PCB pins, and the weight is approximately 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for AC and DC switching applications. It features a 1-form C (SPDT) contact configuration, a 40 A switching current rating at 240 VAC, and a maximum switching voltage of 300 VAC and 110 VDC. The relay has a 0.6 W coil consumption and operates with a 48 VDC coil voltage. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, includes RoHS compliance, and uses Class F insulation. The operating temperature range is -55°C to 100°C. Dielectric strength is 2,500 V between contacts and coil, or 4,000 V with the -H option. The mechanical life is 1 × 10⁷ operations, and the electrical life is 5 × 10⁴ operations at rated load. The package is an open-frame PCB mount with PCB pins, and the weight is approximately 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-48-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-48-X-0.6
General Purpose Relays 2500-PTRD-1C-48-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-48-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.6002 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details