The PTRD series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contacts with optional gold plating, and a coil power rating of 0.9 W for the 48 VDC variant. The part includes Pin 6 omitted to meet UL 508 and UL 873 spacing standards with 3.18 mm clearance through air and 6.36 mm over surface. A 4 kV dielectric strength option is available, as specified for the -H variant. The relay operates within a temperature range of -55°C to 100°C, has a mechanical life of 1 × 10^7 operations, and is RoHS compliant. The physical dimensions and termination are standard PCB pin mounting with open frame construction.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-48-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |