The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 spacing standards. It features AgSnO2In2O3 contacts, class F insulation, and operates within -55°C to 100°C. The relay supports 24 VDC coil voltage with 0.9 W coil power, includes gold-plated contacts (AgCdO+Au), and is RoHS compliant. Spacing options include a 6-pin configuration omitting pin 6 for UL 873 compliance. Dielectric strength is 2,500 VAC between contacts and coil, or 4,000 VAC in the -H variant. Mechanical life is 1 × 10^7 operations, electrical life is 5 × 10^4 at rated load. Terminal strength is 10 N, and solderability is rated for 260°C for 5 seconds. Weight is 30 grams. Coil operate time is less than 15 ms, release time less than 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24T-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |