The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 300 VAC and 110 VDC. It is available in 1 Form A or 1 Form C configurations with either PCB or panel mounting options, including mounting tabs on T4 and T5 variants. The relay features AgSnOInO contacts, 0.9 W coil power, and operates at 24 VDC with a must operate voltage of 18 VDC and must release voltage of 2.4 VDC. It meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. The operating temperature range is -55°C to 100°C, and it supports IP67 epoxy sealing. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24ST-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |