Picker Components General Purpose Relays PTRD-1C-24ST-T5-X-A0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount variants. The T5 variant features QC pins with mounting tabs. It has a 250 VAC rating, 1200 W resistive switching power, and 10,000 VA motor switching power, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load. The relay uses AgSnOInO contact material with AgCdO+Au gold plating, complies with UL 508 and UL 873 spacing standards, and meets IP67 sealing when ordered with the 'E' suffix. It operates from -55°C to 100°C, has a coil power of 0.6 W at 24 VDC, and is RoHS compliant. Dimensions and terminal strength are specified for T5 mounting configuration.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount variants. The T5 variant features QC pins with mounting tabs. It has a 250 VAC rating, 1200 W resistive switching power, and 10,000 VA motor switching power, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load. The relay uses AgSnOInO contact material with AgCdO+Au gold plating, complies with UL 508 and UL 873 spacing standards, and meets IP67 sealing when ordered with the 'E' suffix. It operates from -55°C to 100°C, has a coil power of 0.6 W at 24 VDC, and is RoHS compliant. Dimensions and terminal strength are specified for T5 mounting configuration.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1C-24ST-T5-X-A0.6G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-24ST-T5-X-A0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 70.0631 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details