Picker Components General Purpose Relays PTRD-1C-24ST-OT5-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C (SPDT) contact configurations with PCB and quick-connect terminals. It supports switching up to 300 VAC and 110 VDC, with a maximum switching power of 10,000 VA and 1200 W. The relay features AgSnOInO contacts, meets UL 508 and UL 873 spacing requirements, and is rated for 1 × 10⁷ mechanical operations and 5 × 10⁴ electrical operations at 240 VAC resistive load. Operating temperature ranges from -55°C to 100°C, with insulation class F and IP67 epoxy sealing available. Coil voltage for this variant is 24 VDC with 0.9 W power consumption, operate time under 15 ms, and release time under 10 ms. Weight is 13.5 grams and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C (SPDT) contact configurations with PCB and quick-connect terminals. It supports switching up to 300 VAC and 110 VDC, with a maximum switching power of 10,000 VA and 1200 W. The relay features AgSnOInO contacts, meets UL 508 and UL 873 spacing requirements, and is rated for 1 × 10⁷ mechanical operations and 5 × 10⁴ electrical operations at 240 VAC resistive load. Operating temperature ranges from -55°C to 100°C, with insulation class F and IP67 epoxy sealing available. Coil voltage for this variant is 24 VDC with 0.9 W power consumption, operate time under 15 ms, and release time under 10 ms. Weight is 13.5 grams and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-24ST-OT5-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-24ST-OT5-X
General Purpose Relays 2500-PTRD-1C-24ST-OT5-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-24ST-OT5-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.2424S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 13.21-B000 - YESLY multifunction relay - 13218230B000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals IMQ-grande, CE-2, ukca
View Details