The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC switching, and compliant with UL 508 and UL 873 spacing standards. It features a 1 Form C (SPDT) contact configuration, AgCdO contacts with gold plating, and a 0.9 W coil rated at 24 VDC. The relay is sealed, meets UL Class F insulation, and includes a 4 kV dielectric option. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C, and it is RoHS compliant. The part has a mechanical life of 1 x 10^7 operations and an electrical life of 5 x 10^4 operations at 40 A resistive load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24S-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |