Picker Components Power Relays, Over 2 Amps PTRD-1C-24S-T5-X

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2634-PTRD-1C-24S-T5-X-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2634-PTRD-1C-24S-T5-X-ND
Power Relays, Over 2 Amps 2634-PTRD-1C-24S-T5-X-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 2500-PTRD-1C-24S-T5-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-24S-T5-X
General Purpose Relays 2500-PTRD-1C-24S-T5-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - PTRD-1C-24S-T5-X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PTRD-1C-24S-T5-X
Relays - Power Relays, Over 2 Amps PTRD-1C-24S-T5-X
RELAY GEN PURPOSE SPDT 40A 24V

RELAY GEN PURPOSE SPDT 40A 24V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2634-PTRD-1C-24S-T5-X-ND 2500-PTRD-1C-24S-T5-X PTRD-1C-24S-T5-X
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393238-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Interface Relays - 1232814 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details