The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C contact configurations. It features AgCdO or AgSnOInO contacts, a 24VDC coil consuming 0.9 W, and a must-operate voltage of 18 VDC with a must-release voltage of 2.4 VDC. The relay is rated for 300 VAC switching voltage and 40 A switching current, with 1,200 W resistive and 10,000 VA inductive load capacity. It meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2,500 VAC between coil and contacts, and operates from -55°C to 100°C. The T3 variant uses PCB and QC pins, is epoxy sealed to IP67, and complies with RoHS. Insulation is Class F, with solderability rated to 260°C for 5 seconds and weight at 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24S-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |