The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC switching, with a maximum switching current of 40 A and a resistive load capacity of 1,200 W or 10,000 VA. It features a SPDT (1 Form C) contact configuration, AgCdO or AgSnO contact material, and supports coil voltages including 24 VDC with power consumption options of 0.6 W, 0.9 W, or 1.1 W. The relay offers a 4 kV dielectric strength option (-H), meets UL 508 and UL 873 spacing with pin 6 omitted (-1), and is sealed (S) with Class F insulation. It operates from -55°C to 100°C, has an insulation resistance of at least 1,000 MΩ at 500 V, and is RoHS compliant. The physical package is a PCB mount with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24S-1-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |