The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in SPST-NO (1A) or SPDT (1C) contact forms. This part has a 24 VDC coil with 0.9 W power consumption, PCB and QC pin termination (T3 configuration), and a dust cover enclosure. It is rated for 40 A switching current, 300 VAC maximum switching voltage, and 1200 W resistive switching power. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. It has UL Class F insulation, RoHS compliance, and operates from -55°C to 100°C. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 10⁷ operations, and electrical life is 5×10⁴ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24C-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |