Picker Components General Purpose Relays PTRD-1C-24-XH-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2.5 HP at 250 VAC, featuring UL Class F insulation and RoHS compliance. It offers a 4 kV dielectric strength option with pin 6 omitted, and supports coil powers of 0.6 W, 0.9 W, or 1.1 W. The relay operates from -55°C to 100°C, with a dielectric strength of 1,500 V between contacts and 2,500 V between contacts and coil. Contact material is AgCdO or AgSnO with optional gold plating, and the mechanical life exceeds 10^7 operations. The part number PTRD-1C-24-XH-0.6 indicates a 24 VDC coil, 0.6 W power, 4 kV dielectric option (H), and SPDT contact form, consistent with the series specifications.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2.5 HP at 250 VAC, featuring UL Class F insulation and RoHS compliance. It offers a 4 kV dielectric strength option with pin 6 omitted, and supports coil powers of 0.6 W, 0.9 W, or 1.1 W. The relay operates from -55°C to 100°C, with a dielectric strength of 1,500 V between contacts and 2,500 V between contacts and coil. Contact material is AgCdO or AgSnO with optional gold plating, and the mechanical life exceeds 10^7 operations. The part number PTRD-1C-24-XH-0.6 indicates a 24 VDC coil, 0.6 W power, 4 kV dielectric option (H), and SPDT contact form, consistent with the series specifications.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-24-XH-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-24-XH-0.6
General Purpose Relays 2500-PTRD-1C-24-XH-0.6
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-24-XH-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA03.0662N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details