The PTRD series is a 40 A rated general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features AgCdO or AgSnO contacts, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. The relay has a 24 VDC coil consuming 0.9 W, with a must-operate voltage of 18 VDC and a must-release voltage of 2.4 VDC. The PTRD-1C variant has a single pole double throw (SPDT) contact form. This specific part includes gold-plated AgCdO+Au contacts and is offered in an open frame enclosure. Dielectric strength is 2,500 VAC between contacts and coil, or 4,000 VAC with the -H option. Operating temperature ranges from -55°C to 100°C. Solderability complies with 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |