The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT configurations. It supports 240 VAC, 2 HP at 250 VAC, and a maximum switching power of 1,200 W resistive or 10,000 VA inductive. The part PTRD-1C-24-X-0.6G has a 24 VDC coil consuming 0.6 W, a 1 Form C (SPDT) contact configuration, gold-plated contacts, and an open frame enclosure. It meets UL 508 and UL 873 spacing with pin 6 omitted, and has a dielectric strength of 1,500 V between contacts and 2,500 V between contacts and coil. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |