The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. It features AgCdO or AgSnO₂In₂O₃ contacts, 4 kV dielectric isolation with the -H option, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay operates from -55°C to 100°C, has a coil power rating of 0.6 W, 0.9 W, or 1.1 W, and complies with RoHS. The part number PTRD-1C-12T-1-XH-0.6
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12T-1-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |