The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC and 1,200 W or 10,000 VA. It features a SPDT (1 Form C) contact configuration, AgCdO+Au gold-plated contacts, and a 12 VDC coil with 0.9 W power consumption. The relay is RoHS compliant, has a 5-pin configuration meeting UL 508 and UL 873 spacing, and supports terminal solderability at 260°C for 5 seconds. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. The dielectric strength is 2,500 V between contacts and coil, and 4,000 V for the -H variant. The relay meets UL Class F insulation standards and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12ST-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |