The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features AgCdO or AgSnOInO contacts, a 12 VDC coil option with 0.9 W power consumption, and meets UL 508 and UL 873 spacing requirements. The relay is rated for 300 VAC maximum switching voltage and has a mechanical life of 1 × 10⁷ operations. It complies with UL Class F insulation, RoHS V2, and REACH V3 standards. The device operates from -55°C to 100°C and has an IP67 epoxy-sealed variant available. Mounting options include PCB pins and quick-connect pins with or without mounting tabs.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12ST-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |