The PTRD series is a 40 Amp, 240 VAC general-purpose PCB relay with a T90 footprint, featuring 1 Form C (SPDT) contacts made of AgCdO or AgSnO₂ with optional gold plating. The PTRD-1C-12S-XHG variant has a 12 VDC coil, sealed enclosure, RoHS compliance, and a 4 kV dielectric isolation option. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, operates at -55°C to 100°C, and supports 1,200 W resistive or 10,000 VA inductive switching. Coil power is 0.9 W, with operate time under 15 ms and release time under 10 ms. The package is open-frame PCB-mounted with a weight of 27 to 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12S-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |