The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and UL Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted in certain versions. The PTRD-1C-12S-XG variant has a 12 VDC coil, sealed encapsulation, AgCdO+Au gold-plated contacts, and RoHS compliance with 4 kV dielectric isolation. It supports a 40 A switching current, 300 VAC maximum switching voltage, and operates between -55°C and 100°C. The relay has a mechanical life of 1 × 10⁷ operations and electrical life of 5 × 10⁴ operations at rated load. Its dimensions and pin configuration follow the T90 standard, with coil pins of 0.8 mm diameter and power pins measuring 0.8 mm × 1.5 mm. The product is RoHS compliant and weighs approximately 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12S-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |