The PTRD series is a 40 A power PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring a SPDT (1 Form C) contact arrangement with AgCdO contacts and Class F insulation. It is RoHS compliant, with a 0.6 W coil option, and available in a sealed (S) variant. The relay operates with a 12 VDC coil, has a maximum switching voltage of 300 VAC, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It supports an operating temperature range of -55°C to 100°C and has a dielectric strength of 2,500 V between contacts and coil. The unit is solderable per standard 260°C for 5 seconds and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12S-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |