The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount configurations. It features a 12 VDC coil, SPDT (1 Form C) contact arrangement, and gold-plated AgCdO+Au contacts. The relay is epoxy-sealed to IP67, meets UL 508 and UL 873 spacing requirements, and is rated for 300 VAC switching voltage and 10,000 VA switching power. It operates from -55°C to 100°C with Class F insulation and complies with RoHS and REACH standards. Mechanically, it supports 1 × 10^7 operations; electrically, 5 × 10^4 operations at 240 VAC resistive loads. The termination is quick-connect pins with mounting tabs. The coil consumes 0.9 W and has a must-operate voltage of 9 VDC and must-release voltage of 1.2 VDC. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12S-T5-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |