The PTRD-T series is a 40-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1-form C (SPDT) contact configuration, a 12 VDC coil with 0.9 W power consumption, and PCB pin and quick-connect terminal options. The relay is rated for 30 A at 250 VAC, with a maximum switching power of 10,000 VA and a mechanical life of 10^7 operations. It complies with UL 508 and UL 873 spacing requirements, has IP67 epoxy-sealed versions available, and operates from -55°C to 100°C. The coil insulation meets UL Class F standards, and the contact material is AgCdO. The part is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12S-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |