The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It is available in T4 or T5 mounting variants with quick-connect pins and mounting tabs, and features epoxy sealing to IP67, AgCdO contacts, and Class F insulation. The relay operates with a 12 VDC coil consuming 0.9 W, has a maximum switching current of 40 A, and meets UL 508 and UL 873 spacing requirements. It supports an operating temperature range of -55°C to 100°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load. The part is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12S-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |