The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C configurations with PCB and quick-connect pins or mounting tabs. This part has a 12VDC coil with 0.6 W power consumption, AgCdO+Au gold-plated contacts, and an IP67 epoxy-sealed enclosure. It meets UL 508 and UL 873 spacing requirements, has a maximum switching capacity of 40 A at 300 VAC, and operates from -55°C to 100°C. The relay supports 2 HP at 250 VAC and has a mechanical life of 1 × 10⁷ operations. Insulation is Class F, with an insulation resistance of at least 1,000 MΩ at 500 VDC. The mounting style is T3, featuring PCB and QC pins with a solderable terminal design.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12S-OT3-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |