The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 300 VAC and 110 VDC. It features a 1 Form C (SPDT) contact configuration, silver cadmium oxide contacts with gold plating optional, and is available in open or sealed versions. The PTRD-1C-12S-1-XH variant includes a 12 VDC coil, sealed encapsulation, UL 508 and UL 873 spacing with pin 6 omitted, and a 4 kV dielectric isolation option. It meets UL Class F insulation standards, operates from -55°C to 100°C, and complies with RoHS. The relay has an operate time under 15 ms and a release time under 10 ms, with 0.9 W coil power consumption.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12S-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |