The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. This variant features a 12VDC coil with 0.6 W power consumption, a sealed enclosure, UL 508 and UL 873 spacing with pin 6 omitted, and a 4 kV dielectric isolation option. It uses AgCdO contacts, meets UL Class F insulation, and complies with RoHS. The relay supports switching up to 40 A at 240 VAC, 10,000 VA maximum power, and operates from -55°C to 100°C. Mechanical life is rated at 1 × 10⁷ operations, with electrical life at 5 × 10⁴ operations under resistive loads. Dimensions are not specified in usable form for dimensional fitting.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12S-1-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |