The PTRD-T series is a 40-amp general purpose PCB relay featuring a T90 footprint, designed for switching resistive and motor loads up to 40 A at 300 VAC and 1200 W. Available in Form A or Form C configurations, it uses AgCdO, AgSnOInO, or AgCdO+Au contact materials and meets UL 508 and UL 873 spacing requirements. The T3 variant, matching the part's suffix, provides 1 Form C contacts with PCB and QC pins, and the gold-plated version (G) features AgCdO+Au contacts. It operates at 12 VDC coil voltage with 0.9 W power consumption, supports a mechanical life of 10^7 operations, and has an operating temperature range of -55°C to 100°C. The relay complies with RoHS and has IP67 epoxy-sealed versions available. Insulation is Class F, with dielectric strength of 2500 VAC between coil and contacts and 1500 VAC between contacts. The relay weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12C-OT3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |