The PTRD-1C-12-XHG is a 40 A, 240 VAC general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for residential and industrial switching applications. It features a T90 footprint, 4 kV dielectric strength between contacts and coil, gold-plated AgCdO contacts, and a 12 VDC coil with 0.9 W power consumption. The relay operates within a temperature range of -55°C to 100°C and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is RoHS compliant, has a maximum switching power of 10,000 VA, and is rated for 5 × 10^4 electrical operations under resistive load. The device is supplied in an open frame enclosure and has a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-12-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |