The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, supporting SPST-NO, SPDT-NC, or SPDT contact forms. It features AgCdO or AgSnO₂In₂O₃ contacts, 4 kV dielectric strength with the -H option, UL Class F insulation, and RoHS compliance. The relay meets UL 508 and UL 873 spacing requirements, with pin 6 omitted in -1 and -H variants. Operate time is less than 15 ms, release time less than 10 ms, and coil power options include 0.6 W, 0.9 W, and 1.1 W. It operates from -55°C to 100°C, with a storage range of -55°C to 125°C. The part number PTRD-1C-110ST-XH-0.6
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110ST-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |