The PTRD series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It supports SPDT (1 Form C) contact configuration and is available with AgSnO2In2O3 contacts for enhanced performance. The relay is RoHS compliant and features Class F insulation, a 4 kV dielectric option (-H), and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It operates with a 0.6 W coil at 110 VDC, has a maximum switching power of 10,000 VA, and a mechanical life of 1 x 10⁷ operations. The operating temperature range is -55°C to 100°C, with a storage range of -55°C to 125°C. The device is open-frame by default and uses PCB pin termination with 0.8 mm coil pins and 0.8 mm x 1.5 mm power pins. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110ST-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |