The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in configurations with PCB pins or quick-connect pins with mounting tabs, and supports 1 Form A or 1 Form C contact arrangements. The relay features AgSnOInO contact material, a 0.6 W coil, and is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements, has UL Class F insulation, operates from -55°C to 100°C, and is RoHS compliant. The maximum switching voltage is 300 VAC, and the maximum switching current is 40 A. The part includes alternate quick-connect pinout and gold-plated contacts. The physical dimensions and mounting style accommodate both PCB and panel mounting options.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110ST-T3-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |