The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and Class F insulation. The part PTRD-1C-110S-XH-0.6 corresponds to the 1 Form C (SPDT) contact configuration, 110 VDC coil voltage, sealed enclosure, RoHS compliance with 4 kV dielectric rating, and 0.6 W coil power. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, operates from -55°C to 100°C, and has a maximum switching voltage of 300 VAC and 110 VDC. The relay supports 5 × 10⁴ electrical operations and 1 × 10⁷ mechanical operations. It complies with EU RoHS V2 and REACH V3 and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |