The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in panel mount configurations with quick-connect pins and mounting tabs. It features a 1-form C (SPDT) contact arrangement, AgCdO+Au gold-plated contacts, and is epoxy-sealed to IP67. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 40 A and power handling up to 10,000 VA. It meets UL 508 and UL 873 spacing requirements, has a coil power consumption of 0.9 W at 110 VDC, and an operating temperature range of -55°C to 100°C. Insulation Class F, RoHS compliant, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-T5-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |