The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C (SPDT) contact configurations. This part has a 110 VDC coil, PCB pin and QC terminal mounting, and is epoxy sealed to IP67. It is rated for 30 A at 280 VAC resistive load, 2 HP at 250 VAC motor load, and supports maximum switching power of 10,000 VA and 1200 W. Contact material is AgSnOInO, insulation meets UL Class F, and it complies with RoHS. Operating temperature ranges from -55°C to 100°C. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ operations at rated load. Dielectric strength is 2,500 V between coil and contacts, and 1,500 V between contacts. Coil power is 0.9 W, with must operate voltage at 82.5 VDC and must release at 11 VDC. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |