The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features AgCdO or AgSnOInO contacts, a 0.9 W coil, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. The relay is rated for 300 VAC maximum switching voltage and 1200 W / 10,000 VA maximum switching power, with an electrical life of 50,000 operations at resistive loads. It operates from -55°C to 100°C, offers IP67 epoxy sealing as an option, and complies with RoHS and EU REACH. Mounting options include PCB pins and quick-connect terminals with or without mounting tabs. The part number PTRD-1C-110S-OT3-X corresponds to a 1 Form C variant with 110 VDC coil, sealed enclosure, and T3 mounting, consistent with the series design.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |