The PTRD series is a general-purpose PCB relay with a T90 footprint, rated for 40 A at 240 VAC and 2 HP at 250 VAC, using AgCdO or AgSnO contacts. It meets UL 508 and UL 873 spacing standards with pin 6 omitted in variants like PTRD-1C-110S-1-X, which includes a sealed enclosure and RoHS compliance with a 4 kV dielectric option. The relay operates with a 110 VDC coil consuming 0.9 W, has a contact resistance of 50 mΩ max, and supports switching up to 300 VAC and 110 VDC. Mechanical life exceeds 10⁷ operations, and electrical life reaches 5 × 10⁴ cycles at rated load. Operating temperature ranges from -55°C to 100°C, with insulation compliance to UL Class F and dielectric strength of 1,500 VAC between open contacts and 2,500 VAC between contacts and coil. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |