The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted in the -1 variant, and is RoHS compliant. The relay has a coil power rating of 0.6 W, operates at 110 VDC coil voltage, and features AgCdO+Au gold-plated contacts with Class F insulation. It supports switching up to 300 VAC and 110 VDC, with a dielectric strength of up to 2,500 V between contacts and coil, or 4,000 V with the -H option. The operating temperature range is -55°C to 100°C, and the relay offers a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations at 40 A. The sealed version (S option) provides environmental protection, and the physical size and pin configuration follow the standard T90 layout.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |