The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C (SPDT) configurations. It supports 250 VAC and 110 VDC switching, with a maximum switching power of 1200 W and 10,000 VA. The part features AgSnOInO contacts with gold plating, a 0.6 W coil, and a PCB and QC pin termination style. It has an operating temperature range of -55°C to 100°C, complies with UL 508 and UL 873 spacing standards, and meets RoHS and EU REACH regulations. The relay is rated for 5 × 10⁴ electrical operations and includes IP67 epoxy sealing as an option. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110CT-T3-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |