The PTRD-T series is a 40 AMP power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration with AgCdO+Au contact material, 40 A switching current, 300 VAC maximum switching voltage, and 10,000 VA maximum switching power. The relay has a 0.9 W coil, operates with 110 VDC coil voltage, and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It is rated for 1x10^7 mechanical operations and 5x10^4 electrical operations. The T3 variant offers PCB and QC pin mounting with a dust cover, operates from -55°C to 100°C, and complies with RoHS and UL Class F insulation standards. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110C-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |