The PTRD-1C-110-XH is a 40 A general-purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for switching resistive and inductive loads up to 300 VAC and 110 VDC. It features a T90 footprint, RoHS compliance, and a 4 kV dielectric strength option, with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay operates with a 110 VDC coil, drawing 143 W of power, and has a must operate voltage of 82.5 VDC and a must release voltage of 11 VDC. Contact material is AgCdO, with optional gold plating not present. It supports an operating temperature range of -55°C to 100°C and has a mechanical life of 1 x 10^7 operations. The case is open frame, with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |