The PTRD series is a 40A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO contacts with gold plating in the XG variant. It meets UL 508 and UL 873 spacing standards with pin 6 omitted for the -1 option. The relay has a 110 VDC coil with 0.9 W power consumption, operates from -55°C to 100°C, and complies with RoHS. Dielectric strength is 2,500 VAC between contacts and coil, or 4,000 VAC with the -H option. Mechanical life exceeds 1×10⁷ operations, with 50,000 electrical operations under resistive load. The sealed version is indicated by 'S' in the part number; this variant is open frame. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |